Littelfuse, Inc. Fuses 047101.5NRT1L

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 047101.5NRT1L-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 1.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse - 54K2402 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse
54K2402
Fuse, Pcb, 1.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse 54K2402
FUSE, PCB, 1.5A, 125V, TIME DELAY, FULL REEL; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Diameter:2.41mm RoHS Compliant: Yes

FUSE, PCB, 1.5A, 125V, TIME DELAY, FULL REEL; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Diameter:2.41mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
047101.5NRT1L
Circuit Protection - Fuses 047101.5NRT1L
FUSE BRD MNT 1.5A 125VAC/VDC AXL

FUSE BRD MNT 1.5A 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 047101.5NRT1L-ND 54K2402 047101.5NRT1L
Product Name Fuses Fuse, Pcb, 1.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers