Littelfuse, Inc. 2.5A 125V Circuit Protection Fuse 047302.5MRT1L

Description
2.5A 125V Slow Blow Fuse, Axial, Epoxy, T/R Product overview: 047302.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047302.5MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A 125V Slow Blow Fuse, Axial, Epoxy, T/R Product overview: 047302.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047302.5MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 125V Circuit Protection Fuse
139-047302.5MRT1L
2.5A 125V Circuit Protection Fuse 139-047302.5MRT1L
2.5A 125V Slow Blow Fuse, Axial, Epoxy, T/R Product overview: 047302.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047302.5MRT1L can be used for catalog matching and distributor lookup.

2.5A 125V Slow Blow Fuse, Axial, Epoxy, T/R Product overview: 047302.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047302.5MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2348CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2348TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 047302.5MRT1L
FUSE BRD MNT 2.5A 125VAC/VDC AXL

FUSE BRD MNT 2.5A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 2.5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse - 12J4473 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse
12J4473
Fuse, Pcb, 2.5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse 12J4473
FUSE, PCB, 2.5A, 125V, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 2.5A, 125V, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 2.5A, 125V, Slow Blow; Fuse Current Littelfuse - 53K9093 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 125V, Slow Blow; Fuse Current Littelfuse
53K9093
Fuse, Pcb, 2.5A, 125V, Slow Blow; Fuse Current Littelfuse 53K9093
FUSE, PCB, 2.5A, 125V, SLOW BLOW; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 2.5A, 125V, SLOW BLOW; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-047302.5MRT1L F2348CT-ND 047302.5MRT1L 12J4473 53K9093
Product Name 2.5A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 2.5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse Fuse, Pcb, 2.5A, 125V, Slow Blow; Fuse Current Littelfuse
Fuse Material Epoxy Epoxy
Approvals / Standards RoHS CSA RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2486-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 20 amps
View Details