Littelfuse, Inc. Electrical, Specialty Fuses 0481012.HXL

Description
12A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
12A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0481012.HXL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0481012.HXL-ND
Electrical, Specialty Fuses 0481012.HXL-ND
12A 125V AC 125V DC Fuse Indicating Fuse Holder

12A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481012.HXL
Circuit Protection - Electrical, Specialty Fuses 0481012.HXL
FUSE INDICATING 12A 125VAC/VDC

FUSE INDICATING 12A 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 02B7753 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
02B7753
Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 02B7753
FUSE, ALARM INDICATING, 12A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:12A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 12A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:12A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0481012.HXL-ND 0481012.HXL 02B7753
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data