Littelfuse, Inc. Electrical, Specialty Fuses 048102.5V

Description
2.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
2.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 048102.5V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
048102.5V-ND
Electrical, Specialty Fuses 048102.5V-ND
2.5A 125V AC 125V DC Fuse Indicating Fuse Holder

2.5A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
048102.5V
Circuit Protection - Electrical, Specialty Fuses 048102.5V
FUSE INDICATING 2.5A 125VAC/VDC

FUSE INDICATING 2.5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 048102.5V-ND 048102.5V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625318 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Telecommunications Fuses - VT5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 170 volts
Rated Current 600 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers