1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 1A 250VAC 125VDC SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | F6628DKR-ND | 0476001.MR |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |