Littelfuse, Inc. Electrical, Specialty Fuses 0481.375V

Description
375mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
375mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0481.375V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0481.375V-ND
Electrical, Specialty Fuses 0481.375V-ND
375mA 125V AC 125V DC Fuse Indicating Fuse Holder

375mA 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481.375V
Circuit Protection - Electrical, Specialty Fuses 0481.375V
FUSE INDICATING 375MA 125VAC/VDC

FUSE INDICATING 375MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0481.375V-ND 0481.375V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details