Littelfuse, Inc. Fuses 0472001.NAT1L

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0472001.NAT1L-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 1A, 125V, Time Delay; Fuse Current Littelfuse - 01P9389 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 125V, Time Delay; Fuse Current Littelfuse
01P9389
Fuse, Pcb, 1A, 125V, Time Delay; Fuse Current Littelfuse 01P9389
FUSE, PCB, 1A, 125V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 1A, 125V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0472001.NAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0472001.NAT1L
Circuit Protection - Fuses 0472001.NAT1L
FUSE BRD MNT 1A 125VAC/VDC AXIAL

FUSE BRD MNT 1A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0472001.NAT1L-ND 01P9389 0472001.NAT1L
Product Name Fuses Fuse, Pcb, 1A, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2543-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 002625211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details