Fuse 250V 2410 Nano 12A Product overview: 0476012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0476012.MR can be used for catalog matching and distributor lookup.
12A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
12A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 12A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0476012.MR | F6646CT-ND | 0476012.MR |
| Product Name | 250V 12A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Rated Current | 12 amps | 12 amps | |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) |