Littelfuse, Inc. Electrical, Specialty Fuses 0481015.HXL

Description
15A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
15A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0481015.HXL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0481015.HXL-ND
Electrical, Specialty Fuses 0481015.HXL-ND
15A 125V AC 125V DC Fuse Indicating Fuse Holder

15A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 96B1746 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
96B1746
Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 96B1746
FUSE, ALARM INDICATING, 15A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:15A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 15A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:15A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481015.HXL
Circuit Protection - Electrical, Specialty Fuses 0481015.HXL
FUSE INDICATING 15A 125VAC/VDC

FUSE INDICATING 15A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0481015.HXL-ND 96B1746 0481015.HXL
Product Name Electrical, Specialty Fuses Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1524.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002630015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details