1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A 125V Slow Blow Fuse, Axial, 3.43x7.11mm, Epoxy, T/R Product overview: 0473001.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473001.MRT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1A 125VAC/VDC AXIAL
FUSE, PCB, 1A, 125V, SLOW BLOW, FULL REEL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, PCB, 1A, 125V, SLOW BLOW; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, AXIAL, 1A, 125VAC, SLOW BLOW; Fuse Current:1A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2341TR-ND | 139-0473001.MRT1L | 0473001.MRT1L | 12J4448 | 98K4528 |
| Product Name | Fuses | 1A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 1A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Axial, 1A, 125Vac, Slow Blow; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |