Littelfuse, Inc. 500VAC/400VDC 5x20mm Slo-Blo® Type Fuse 0477010

Description
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval
Datasheet
Description
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500VAC/400VDC 5x20mm Slo-Blo® Type Fuse - 0477010 - Littelfuse, Inc.
Rosemont, IL, United States
500VAC/400VDC 5x20mm Slo-Blo® Type Fuse
0477010
500VAC/400VDC 5x20mm Slo-Blo® Type Fuse 0477010
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval

The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0477010
Product Name 500VAC/400VDC 5x20mm Slo-Blo® Type Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Power Fuses Midget 10x38mm Fuses - AGU -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details