Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 57
Product Name Notes
A ceramic type, torpedo shaped fuse that can be currently found in many European cars. Consisting of a heat resistant body, the fuse element stretches over the exterior of the...
FLSR.150 is a Class RK5 fuse with an ampere rating of 0.15 and cartridge-style construction.
FLSR.150ID is a Class RK5 fuse with an ampere rating of 0.15 and cartridge-style construction.
FLSR.200 is a Class RK5 fuse with an ampere rating of 0.2 and cartridge-style construction.
FLSR.200ID is a Class RK5 fuse with an ampere rating of 0.2 and cartridge-style construction.
FLSR.250 is a Class RK5 fuse with an ampere rating of 0.25 and cartridge-style construction.
FLSR.250ID is a Class RK5 fuse with an ampere rating of 0.25 and cartridge-style construction.
FLSR.300 is a Class RK5 fuse with an ampere rating of 0.3 and cartridge-style construction.
FLSR.300ID is a Class RK5 fuse with an ampere rating of 0.3 and cartridge-style construction.
FLSR.400 is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.
FLSR.400ID is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.
FLSR.500 is a Class RK5 fuse with an ampere rating of 0.5 and cartridge-style construction.
FLSR.500ID is a Class RK5 fuse with an ampere rating of 0.5 and cartridge-style construction.
FLSR.600 is a Class RK5 fuse with an ampere rating of 0.6 and cartridge-style construction.
FLSR.600ID is a Class RK5 fuse with an ampere rating of 0.6 and cartridge-style construction.
FLSR.800 is a Class RK5 fuse with an ampere rating of 0.8 and cartridge-style construction.
FLSR.800ID is a Class RK5 fuse with an ampere rating of 0.8 and cartridge-style construction.
FLSR150 is a Class RK5 fuse with an ampere rating of 150 and knife-blade-style construction.
FLSR150ID is a Class RK5 fuse with an ampere rating of 150 and knife-blade-style construction.
FLSR17.5 is a Class RK5 fuse with an ampere rating of 17.5 and cartridge-style construction.
FLSR17.5ID is a Class RK5 fuse with an ampere rating of 17.5 and cartridge-style construction.
FLSR175 is a Class RK5 fuse with an ampere rating of 175 and knife-blade-style construction.
FLSR175ID is a Class RK5 fuse with an ampere rating of 175 and knife-blade-style construction.
FLSR2.25 is a Class RK5 fuse with an ampere rating of 2.25 and cartridge-style construction.
FLSR2.25ID is a Class RK5 fuse with an ampere rating of 2.25 and cartridge-style construction.
FLSR200 is a Class RK5 fuse with an ampere rating of 200 and knife-blade-style construction.
FLSR200ID is a Class RK5 fuse with an ampere rating of 200 and knife-blade-style construction.
FLSR225 is a Class RK5 fuse with an ampere rating of 225 and knife-blade-style construction.
FLSR225ID is a Class RK5 fuse with an ampere rating of 225 and knife-blade-style construction.
FLSR250 is a Class RK5 fuse with an ampere rating of 250 and knife-blade-style construction.
FLSR250ID is a Class RK5 fuse with an ampere rating of 250 and knife-blade-style construction.
FLSR300 is a Class RK5 fuse with an ampere rating of 300 and knife-blade-style construction.
FLSR300ID is a Class RK5 fuse with an ampere rating of 300 and knife-blade-style construction.
FLSR350 is a Class RK5 fuse with an ampere rating of 350 and knife-blade-style construction.
FLSR350ID is a Class RK5 fuse with an ampere rating of 350 and knife-blade-style construction.
FLSR400 is a Class RK5 fuse with an ampere rating of 400 and knife-blade-style construction.
FLSR400ID is a Class RK5 fuse with an ampere rating of 400 and knife-blade-style construction.
FLSR450 is a Class RK5 fuse with an ampere rating of 450 and knife-blade-style construction.
FLSR450ID is a Class RK5 fuse with an ampere rating of 450 and knife-blade-style construction.
FLSR500 is a Class RK5 fuse with an ampere rating of 500 and knife-blade-style construction.
FLSR500ID is a Class RK5 fuse with an ampere rating of 500 and knife-blade-style construction.
FLSR6.25 is a Class RK5 fuse with an ampere rating of 6.25 and cartridge-style construction.
FLSR6.25ID is a Class RK5 fuse with an ampere rating of 6.25 and cartridge-style construction.
FLSR600 is a Class RK5 fuse with an ampere rating of 600 and knife-blade-style construction.
FLSR600ID is a Class RK5 fuse with an ampere rating of 600 and knife-blade-style construction.
IDSR.100 is a Class RK5 fuse with an ampere rating of 0.1 and cartridge-style construction.
IDSR.150 is a Class RK5 fuse with an ampere rating of 0.15 and cartridge-style construction.
IDSR.200 is a Class RK5 fuse with an ampere rating of 0.2 and cartridge-style construction.
IDSR.250 is a Class RK5 fuse with an ampere rating of 0.25 and cartridge-style construction.
IDSR.300 is a Class RK5 fuse with an ampere rating of 0.3 and cartridge-style construction.
IDSR.400 is a Class RK5 fuse with an ampere rating of 0.4 and cartridge-style construction.
IDSR.500 is a Class RK5 fuse with an ampere rating of 0.5 and cartridge-style construction.
IDSR.600 is a Class RK5 fuse with an ampere rating of 0.6 and cartridge-style construction.
IDSR.800 is a Class RK5 fuse with an ampere rating of 0.8 and cartridge-style construction.
IDSR001 is a Class RK5 fuse with an ampere rating of 1 and cartridge-style construction.
IDSR002 is a Class RK5 fuse with an ampere rating of 2 and cartridge-style construction.
IDSR003 is a Class RK5 fuse with an ampere rating of 3 and cartridge-style construction.
IDSR004 is a Class RK5 fuse with an ampere rating of 4 and cartridge-style construction.
IDSR005 is a Class RK5 fuse with an ampere rating of 5 and cartridge-style construction.
IDSR006 is a Class RK5 fuse with an ampere rating of 6 and cartridge-style construction.
IDSR007 is a Class RK5 fuse with an ampere rating of 7 and cartridge-style construction.
IDSR008 is a Class RK5 fuse with an ampere rating of 8 and cartridge-style construction.
IDSR009 is a Class RK5 fuse with an ampere rating of 9 and cartridge-style construction.
IDSR01.4 is a Class RK5 fuse with an ampere rating of 1.4 and cartridge-style construction.
IDSR01.5 is a Class RK5 fuse with an ampere rating of 1.5 and cartridge-style construction.
IDSR01.6 is a Class RK5 fuse with an ampere rating of 1.6 and cartridge-style construction.
IDSR01.8 is a Class RK5 fuse with an ampere rating of 1.8 and cartridge-style construction.
IDSR010 is a Class RK5 fuse with an ampere rating of 10 and cartridge-style construction.
IDSR012 is a Class RK5 fuse with an ampere rating of 12 and cartridge-style construction.
IDSR015 is a Class RK5 fuse with an ampere rating of 15 and cartridge-style construction.
IDSR02.5 is a Class RK5 fuse with an ampere rating of 2.5 and cartridge-style construction.
IDSR02.8 is a Class RK5 fuse with an ampere rating of 2.8 and cartridge-style construction.
IDSR020 is a Class RK5 fuse with an ampere rating of 20 and cartridge-style construction.
IDSR025 is a Class RK5 fuse with an ampere rating of 25 and cartridge-style construction.
IDSR03.2 is a Class RK5 fuse with an ampere rating of 3.2 and cartridge-style construction.
IDSR03.5 is a Class RK5 fuse with an ampere rating of 3.5 and cartridge-style construction.
IDSR030 is a Class RK5 fuse with an ampere rating of 30 and cartridge-style construction.
IDSR035 is a Class RK5 fuse with an ampere rating of 35 and cartridge-style construction.
IDSR04.5 is a Class RK5 fuse with an ampere rating of 4.5 and cartridge-style construction.
IDSR040 is a Class RK5 fuse with an ampere rating of 40 and cartridge-style construction.
IDSR045 is a Class RK5 fuse with an ampere rating of 45 and cartridge-style construction.
IDSR05.6 is a Class RK5 fuse with an ampere rating of 5.6 and cartridge-style construction.
IDSR050 is a Class RK5 fuse with an ampere rating of 50 and cartridge-style construction.
IDSR060 is a Class RK5 fuse with an ampere rating of 60 and cartridge-style construction.
IDSR07.5 is a Class RK5 fuse with an ampere rating of 7.5 and cartridge-style construction.
IDSR070 is a Class RK5 fuse with an ampere rating of 70 and knife-blade-style construction.
IDSR075 is a Class RK5 fuse with an ampere rating of 75 and knife-blade-style construction.
IDSR080 is a Class RK5 fuse with an ampere rating of 80 and knife-blade-style construction.
IDSR090 is a Class RK5 fuse with an ampere rating of 90 and knife-blade-style construction.
IDSR1.12 is a Class RK5 fuse with an ampere rating of 1.125 and cartridge-style construction.
IDSR1.25 is a Class RK5 fuse with an ampere rating of 1.25 and cartridge-style construction.
IDSR100 is a Class RK5 fuse with an ampere rating of 100 and knife-blade-style construction.
IDSR110 is a Class RK5 fuse with an ampere rating of 110 and knife-blade-style construction.
IDSR125 is a Class RK5 fuse with an ampere rating of 125 and knife-blade-style construction.
IDSR150 is a Class RK5 fuse with an ampere rating of 150 and knife-blade-style construction.
IDSR17.5 is a Class RK5 fuse with an ampere rating of 17.5 and cartridge-style construction.
IDSR175 is a Class RK5 fuse with an ampere rating of 175 and knife-blade-style construction.
IDSR2.25 is a Class RK5 fuse with an ampere rating of 2.25 and cartridge-style construction.
IDSR200 is a Class RK5 fuse with an ampere rating of 200 and knife-blade-style construction.
IDSR225 is a Class RK5 fuse with an ampere rating of 225 and knife-blade-style construction.
IDSR250 is a Class RK5 fuse with an ampere rating of 250 and knife-blade-style construction.
IDSR300 is a Class RK5 fuse with an ampere rating of 300 and knife-blade-style construction.
IDSR350 is a Class RK5 fuse with an ampere rating of 350 and knife-blade-style construction.
IDSR400 is a Class RK5 fuse with an ampere rating of 400 and knife-blade-style construction.
IDSR450 is a Class RK5 fuse with an ampere rating of 450 and knife-blade-style construction.
IDSR500 is a Class RK5 fuse with an ampere rating of 500 and knife-blade-style construction.
IDSR6.25 is a Class RK5 fuse with an ampere rating of 6.25 and cartridge-style construction.
IDSR600 is a Class RK5 fuse with an ampere rating of 600 and knife-blade-style construction.
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the...
ITV or Chemical Fuse is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to...
The Littelfuse FLU series is designed specifically for the protection of multimeters. The 1000 VAC/VDC rating also makes the FLU ideal for a variety of other applications.

<< Prev Next >>