Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| “R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. | |
| 5×20mm Medium–Acting, Time-lag, Glass BodyCartridge Fuse. Visual fault indication Direct solderable or plug-in versions Worldwide availability RoHS compliant and Lead-free | |
| 5×20mm Medium–Acting, Time-lag, Glass BodyCartridge Fuse. Visual fault indication Direct solderable orplug-in versions Worldwide availability RoHS compliant and Lead-free | |
| 5×20mm Medium–Acting, Time-lag, Glass BodyCartridge Fuse. Visual fault indication Direct solderable orplug-in versions Worldwide availability RoHS compliant andLead-free | |
| Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 100 A Interrupting rating of 16 kA at 500 V... | |
| Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 125 A Interrupting rating of 16 kA at 500 V... | |
| Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 60 A Interrupting rating of 16 kA at 500 V... | |
| Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 70 A Interrupting rating of 16 kA at 500 V... | |
| Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 80 A Interrupting rating of 16 kA at 500 V... | |
| E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, E-rated fuses... | |
| E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can... | |
| Please note that Littelfuse also offers a 2AG size (5x15mm) 230 fuse series . For specification information please refer to this product's data sheet. | |
| Potential Transformer (PT) fuses are current limiting fuses with high interrupting ratings designed for the protection of potential transformers. Application Note: When applying fuses for the protection of transformers, the... | |
| Replace with 213XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead... | |
| Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead... | |
| Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead... | |
| Replace with 217XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 2 specification for Fast-Acting Fuses. Available in cartridge or axial lead form... | |
| Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead... | |
| The 2016L series device provides surface mount overcurrent protection for low voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage... | |
| The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are board washable... | |
| The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are boardwashable in... | |
| The 2AG Slo-Blo® Axial Leaded Fuses provide the same performance characteristics as their 3AG counterpart while occupying one-third the space. In accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are... |
| << Prev | Next >> |