Littelfuse, Inc. 3A 125V Circuit Protection Fuse 0481003.H

Description
Fuse Alarm Indicating 3A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 0481003.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481003.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Alarm Indicating 3A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 0481003.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481003.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 125V Circuit Protection Fuse
155-0481003.H
3A 125V Circuit Protection Fuse 155-0481003.H
Fuse Alarm Indicating 3A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 0481003.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481003.H can be used for catalog matching and distributor lookup.

Fuse Alarm Indicating 3A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 0481003.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481003.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F720-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F720-ND
Electrical, Specialty Fuses F720-ND
3A 125V AC 125V DC Fuse Indicating Fuse Holder

3A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0481003.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0481003.H
Circuit Protection - Electrical, Specialty Fuses 0481003.H
FUSE INDICATING 3A 125VAC/VDC

FUSE INDICATING 3A 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 12J3773 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
12J3773
Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 12J3773
FUSE, ALARM INDICATING, 3A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:3A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 3A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:3A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0481003.H F720-ND 0481003.H 12J3773
Product Name 3A 125V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 3A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details