Littelfuse, Inc. Fuses 0473002.MAT1L

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1971TB-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1971CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2A 50A Circuit Protection Fuse
139-0473002.MAT1L
Through-Hole 2A 50A Circuit Protection Fuse 139-0473002.MAT1L
Electric Fuse, Time Lag Blow, 2A, 125VAC, 125VDC, 50A (IR), Through Hole, PICO, ROHS COMPLIANT Product overview: 0473002.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.MAT1L can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 2A, 125VAC, 125VDC, 50A (IR), Through Hole, PICO, ROHS COMPLIANT Product overview: 0473002.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Leaded Fuse, 2A, 125V, Slow Blow; Fuse Current Littelfuse - 64R8068 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded Fuse, 2A, 125V, Slow Blow; Fuse Current Littelfuse
64R8068
Axial Leaded Fuse, 2A, 125V, Slow Blow; Fuse Current Littelfuse 64R8068
AXIAL LEADED FUSE, 2A, 125V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

AXIAL LEADED FUSE, 2A, 125V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fuse, Axial, 2A, Slow Blow; Fuse Current Littelfuse - 17AC5626 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2A, Slow Blow; Fuse Current Littelfuse
17AC5626
Fuse, Axial, 2A, Slow Blow; Fuse Current Littelfuse 17AC5626
FUSE, AXIAL, 2A, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, AXIAL, 2A, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0473002.MAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0473002.MAT1L
Circuit Protection - Fuses 0473002.MAT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1971TB-ND 139-0473002.MAT1L 64R8068 17AC5626 0473002.MAT1L
Product Name Fuses Through-Hole 2A 50A Circuit Protection Fuse Axial Leaded Fuse, 2A, 125V, Slow Blow; Fuse Current Littelfuse Fuse, Axial, 2A, Slow Blow; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads)
Approvals / Standards CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110421 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers