Littelfuse, Inc. Cartridge Fuse, Time Delay, 2A, 500V; Blow Characteristic Littelfuse 0477002MXP

Description
CARTRIDGE FUSE, TIME DELAY, 2A, 500V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, TIME DELAY, 2A, 500V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Time Delay, 2A, 500V; Blow Characteristic Littelfuse - 68X3597 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 500V; Blow Characteristic Littelfuse
68X3597
Cartridge Fuse, Time Delay, 2A, 500V; Blow Characteristic Littelfuse 68X3597
CARTRIDGE FUSE, TIME DELAY, 2A, 500V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 500V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 68X3597
Product Name Cartridge Fuse, Time Delay, 2A, 500V; Blow Characteristic Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses General Purpose Fuses - BS Series - BS88 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 800 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers