Littelfuse, Inc. 4A 125V Circuit Protection Fuse 0473004.MRT1L

Description
Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.43 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473004.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.43 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473004.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 125V Circuit Protection Fuse
139-0473004.MRT1L
4A 125V Circuit Protection Fuse 139-0473004.MRT1L
Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.43 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473004.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.MRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.43 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473004.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2344TR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2344CT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Non Resettable Fuses - 8951612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951612P
Non Resettable Fuses 8951612P
FUSE 125V PICO II SB RoHS 4A

FUSE 125V PICO II SB RoHS 4A

Supplier's Site
Non Resettable Fuses - 8951612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951612
Non Resettable Fuses 8951612
FUSE 125V PICO II SB RoHS 4A

FUSE 125V PICO II SB RoHS 4A

Supplier's Site
Fuses - 0473004.MRT1L - 803889-0473004.MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0473004.MRT1L
803889-0473004.MRT1L
Fuses - 0473004.MRT1L 803889-0473004.MRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 803889-0473004.MRT1L Packaging: Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 35 Approvals: CSA, PSE, UR DC Cold Resistance: 0.0194 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803889-0473004.MRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 35
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.0194 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuse - 21605908 - Radwell International
Willingboro, NJ, United States
FUSE, PCB LEADED, 4A, PICO II SLO-BLO, 125V, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB LEADED, 4A, PICO II SLO-BLO, 125V, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 0473004.MRT1L
FUSE BRD MNT 4A 125VAC/VDC AXIAL

FUSE BRD MNT 4A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 4A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse - 12J4460 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse
12J4460
Fuse, Pcb, 4A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse 12J4460
FUSE, PCB, 4A, 125V, SLOW BLOW, FULL REEL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.175mm RoHS Compliant: Yes

FUSE, PCB, 4A, 125V, SLOW BLOW, FULL REEL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.175mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 4A, 125V, Slow Blow; Fuse Current Littelfuse - 53K9089 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 125V, Slow Blow; Fuse Current Littelfuse
53K9089
Fuse, Pcb, 4A, 125V, Slow Blow; Fuse Current Littelfuse 53K9089
FUSE, PCB, 4A, 125V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.175mm; Length:7.11mmRoHS Compliant: Yes

FUSE, PCB, 4A, 125V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.175mm; Length:7.11mmRoHS Compliant: Yes

Supplier's Site
Fuse, Axial, 4A, 125Vac, Slow Blow; Fuse Current Littelfuse - 98K4531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 4A, 125Vac, Slow Blow; Fuse Current Littelfuse
98K4531
Fuse, Axial, 4A, 125Vac, Slow Blow; Fuse Current Littelfuse 98K4531
FUSE, AXIAL, 4A, 125VAC, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, AXIAL, 4A, 125VAC, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0473004.MRT1L F2344TR-ND 8951612P 8951612 803889-0473004.MRT1L 21605908 0473004.MRT1L 12J4460 53K9089 98K4531
Product Name 4A 125V Circuit Protection Fuse Fuses Non Resettable Fuses Non Resettable Fuses Fuses - 0473004.MRT1L Fuse Circuit Protection - Fuses Fuse, Pcb, 4A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse Fuse, Pcb, 4A, 125V, Slow Blow; Fuse Current Littelfuse Fuse, Axial, 4A, 125Vac, Slow Blow; Fuse Current Littelfuse
Approvals / Standards RoHS CSA RoHS RoHS RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads) Solderable (with leads) Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details