Manufacturer: Littelfuse Inc.
Win Source Part Number: 809639-0477002.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow Blow
Melting I2t: 9.12
Approvals: cULus, PSE, SEMKO
DC Cold Resistance: 0.0552 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 100A AC, 1.5kA DC
2A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Electric Fuse, Time Delay Blow, 2A, 500VAC, 400VDC, 100A (IR), Through Hole, ROHS COMPLIANT Product overview: 0477002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477002.MXEP can be used for catalog matching and distributor lookup.
FUSE CERM 2A 500VAC 400VDC 5X20
FUSE, AXIAL, 2A, 5 X 20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 2A, 500V ROHS COMPLIANT: YES
Cartridge Fuses 500Vac 400Vdc TL PT 5X20 2A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 809639-0477002.MXEP | F4947-ND | 139-0477002.MXEP | 0477002.MXEP | 33P9924 | 81AH9509 | 461-0477002.MXEP |
| Product Name | Fuses - 0477002.MXEP | Fuses | Through-Hole 2A 100A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Axial, 2A, 5 X 20Mm, Time Delay; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 2A, 500V Rohs Compliant Littelfuse | Cartridge Fuses 500Vac 400Vdc TL PT 5X20 2A |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Rated Voltage | 500 volts | 400 volts | 500 volts | 500 volts | 500 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 100 amps | 1500 amps |