Fuse axial 7x3.2mm PICO II Slo-Blo 4A T
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 4A 125VAC/VDC AXIAL Product overview: 0473004.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.HAT1L can be used for catalog matching and distributor lookup.
FUSE, AXIAL, 4A, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
FUSE BRD MNT 4A 125VAC/VDC AXIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413473 | F7806CT-ND | 139-0473004.HAT1L | 12AC6787 | 0473004.HAT1L |
| Product Name | Non Resettable Fuses | Fuses | 4A Circuit Protection Fuse | Fuse, Axial, 4A, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic | |||
| Approvals / Standards | RoHS | CSA | RoHS | ||
| Features | Resettable | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Fuse Type | Miniature |