Littelfuse, Inc. Circuit Protection - Fuses 0473004.YRT1L

Description
Win Source Part Number: 967794-0473004.YRT1L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Reel (TR),Cut Tape (CT) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 35 DC Cold Resistance: 0.0194 Ohms Standard Package: 4,000 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0473004.YRT1L-ND,F10 789CT,-0473004.YRT1L ,F10789TR,F10789DKR- ND,F10789DKR,F10789D KRINACTIVE Approval Agency: CSA, PSE, UR
Request a Quote Datasheet
Description
Win Source Part Number: 967794-0473004.YRT1L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Reel (TR),Cut Tape (CT) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 35 DC Cold Resistance: 0.0194 Ohms Standard Package: 4,000 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0473004.YRT1L-ND,F10 789CT,-0473004.YRT1L ,F10789TR,F10789DKR- ND,F10789DKR,F10789D KRINACTIVE Approval Agency: CSA, PSE, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 967794-0473004.YRT1L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
967794-0473004.YRT1L
Circuit Protection - Fuses 967794-0473004.YRT1L
Win Source Part Number: 967794-0473004.YRT1L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Reel (TR),Cut Tape (CT) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 35 DC Cold Resistance: 0.0194 Ohms Standard Package: 4,000 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0473004.YRT1L-ND,F10 789CT,-0473004.YRT1L ,F10789TR,F10789DKR- ND,F10789DKR,F10789D KRINACTIVE Approval Agency: CSA, PSE, UR

Win Source Part Number: 967794-0473004.YRT1L
Category: Circuit Protection>Fuses
Series: PICO® II 473
Package: Tape & Reel (TR),Cut Tape (CT)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 35
DC Cold Resistance: 0.0194 Ohms
Standard Package: 4,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0473004.YRT1L-ND,F10789CT,-0473004.YRT1L,F10789TR,F10789DKR-ND,F10789DKR,F10789DKRINACTIVE
Approval Agency: CSA, PSE, UR

Buy Now Datasheet
Fuses - F10789TR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F10789CT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
4A 125V Circuit Protection Fuse
139-0473004.YRT1L
4A 125V Circuit Protection Fuse 139-0473004.YRT1L
Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473004.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.YRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473004.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.YRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0473004.YRT1L
FUSE BRD MNT 4A 125VAC/VDC AXIAL

FUSE BRD MNT 4A 125VAC/VDC AXIAL

Supplier's Site
Pc Board Fuse; Fuse Current Littelfuse - 26K8823 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
26K8823
Pc Board Fuse; Fuse Current Littelfuse 26K8823
PC Board Fuse; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

PC Board Fuse; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 967794-0473004.YRT1L F10789TR-ND 139-0473004.YRT1L 0473004.YRT1L 26K8823
Product Name Circuit Protection - Fuses Fuses 4A 125V Circuit Protection Fuse Circuit Protection - Fuses Pc Board Fuse; Fuse Current Littelfuse
Mounting Through Hole Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VCF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details