Littelfuse, Inc. Electrical, Specialty Fuses 048103.5V

Description
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 048103.5V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
048103.5V-ND
Electrical, Specialty Fuses 048103.5V-ND
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder

3.5A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
048103.5V
Circuit Protection - Electrical, Specialty Fuses 048103.5V
FUSE INDICATING 3.5A 125VAC/VDC

FUSE INDICATING 3.5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 048103.5V-ND 048103.5V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002641013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VRK5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers