TE Connectivity Ring Terminals 726344-3

Description
Body Features Terminal & Contact Weight (G) : 4.98 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 24 MM  [.945 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 4.98 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 24 MM  [.945 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 726344-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
726344-3
Ring Terminals 726344-3
Body Features Terminal & Contact Weight (G) : 4.98 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 24 MM  [.945 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 4.98

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 24 MM  [.945 INCH ]
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
726344-3
Terminals 726344-3
Terminals SO-RINGZUNGE D46234

Terminals SO-RINGZUNGE D46234

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 726344-3 726344-3
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details