TE Connectivity
Shielded Contacts
743600-000
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Contact Features
- Shielded Contact Size : 16
- Shielded Contact Style : Socket
Dimensions
- Wire Size (MMSQ) : .14 - .03
- Wire Size (AWG) : 26 - 32
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire & Cable Type : Coaxial
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
743600-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details