TE Connectivity Shielded Contacts 699033-000

Description
Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 699033-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
699033-000
Shielded Contacts 699033-000
Industry Standards Government Qualified : No Product Type Features Shielded Contact Accessory Type : Barrier Tube Shielded Contact Product Type : Accessory Usage Conditions Operating Temperature (Max) (DEGC) : 150

Industry Standards


  • Government Qualified : No

Product Type Features


  • Shielded Contact Accessory Type : Barrier Tube
  • Shielded Contact Product Type : Accessory

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 699033-000
Product Name Shielded Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details