TE Connectivity Ring Terminals & Spade Terminals 696684-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 188.78 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .819 Overall Product Length : 118.11 MM  [4.65 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 53.47 Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M12, 1/2 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 188.78 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .819 Overall Product Length : 118.11 MM  [4.65 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 53.47 Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M12, 1/2 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 696684-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
696684-1
Ring Terminals & Spade Terminals 696684-1
Body Features Inspection Slot : No Weight per Piece (G) : 188.78 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .819 Overall Product Length : 118.11 MM  [4.65 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 53.47 Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M12, 1/2 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 188.78

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 45

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .819
  • Overall Product Length : 118.11 MM  [4.65 INCH ]
  • Stud Diameter : 14.27 MM  [.562 INCH ]
  • Tongue Thickness : 4.32 MM  [.17 INCH ]
  • Wire Size (MMSQ) : 53.47
  • Wire Size (CMA) : 325000 - 375000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : M12, 1/2
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
696684-1
Terminals 696684-1
Terminals AMPOWER 350MCM 1/2 45 DEG

Terminals AMPOWER 350MCM 1/2 45 DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 696684-1 696684-1
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details