TE Connectivity Splices 696843-000

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : .4 MM  [.016 INCH ] Product Length : 9 MM  [.354 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : .4 MM  [.016 INCH ] Product Length : 9 MM  [.354 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 696843-000 - TE Connectivity
Berwyn, PA, United States
Splices
696843-000
Splices 696843-000
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : .4 MM  [.016 INCH ] Product Length : 9 MM  [.354 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : .4 MM  [.016 INCH ]
  • Product Length : 9 MM  [.354 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696843-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details