TE Connectivity Splices 734887-000

Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.6 INCH ] Product Length : 9.4 MM  [.37 INCH ] Wire Size (MMSQ) : .08 - .05 Wire Size (AWG) : 28 - 30 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.6 INCH ] Product Length : 9.4 MM  [.37 INCH ] Wire Size (MMSQ) : .08 - .05 Wire Size (AWG) : 28 - 30 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 734887-000 - TE Connectivity
Berwyn, PA, United States
Splices
734887-000
Splices 734887-000
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.6 INCH ] Product Length : 9.4 MM  [.37 INCH ] Wire Size (MMSQ) : .08 - .05 Wire Size (AWG) : 28 - 30 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 1.5 MM  [.6 INCH ]
  • Product Length : 9.4 MM  [.37 INCH ]
  • Wire Size (MMSQ) : .08 - .05
  • Wire Size (AWG) : 28 - 30

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 734887-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details