TE Connectivity Terminals - Quick Connects, Quick Disconnect Connectors 696372-1

Description
CONN QC TAB 10-12AWG 0.250 CRIMP
Request a Quote Datasheet
Description
CONN QC TAB 10-12AWG 0.250 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 696372-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
696372-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 696372-1-ND
CONN QC TAB 10-12AWG 0.250 CRIMP

CONN QC TAB 10-12AWG 0.250 CRIMP

Buy Now Datasheet
Tab, Quick Disconnect; 12-10 AWG; Brass; Straight; Wire Crimp; Yellow; Tin - 70083076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tab, Quick Disconnect; 12-10 AWG; Brass; Straight; Wire Crimp; Yellow; Tin
70083076
Tab, Quick Disconnect; 12-10 AWG; Brass; Straight; Wire Crimp; Yellow; Tin 70083076
Quick Disconnect Tab, Brass Material, Tin Finish Wire crimp tab type Straight mount angle and single connection type.

Quick Disconnect Tab, Brass Material, Tin Finish

  • Wire crimp tab type
    Straight mount angle and single connection type.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 696372-1-ND 70083076
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Tab, Quick Disconnect; 12-10 AWG; Brass; Straight; Wire Crimp; Yellow; Tin
Terminal Type Standard Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details