TE Connectivity Connector Contacts 770146-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Diameter : 2.36 MM  [.093 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 - .15 INCH ] Wire Size (MMSQ) : .205 - .79 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Diameter : 2.36 MM  [.093 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 - .15 INCH ] Wire Size (MMSQ) : .205 - .79 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 770146-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
770146-5
Connector Contacts 770146-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Diameter : 2.36 MM  [.093 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 - .15 INCH ] Wire Size (MMSQ) : .205 - .79 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Diameter : 2.36 MM  [.093 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 2.8 MM  [.11 - .15 INCH ]
  • Wire Size (MMSQ) : .205 - .79
  • Wire Size (AWG) : 24 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 600

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 770146-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details