TE Connectivity Ring Terminals 710026-7

Description
TE Connectivity 710026-7 Ring Terminal
Request a Quote
Description
TE Connectivity 710026-7 Ring Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3119933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3119933
Ring Terminals 3119933
TE Connectivity 710026-7 Ring Terminal

TE Connectivity 710026-7 Ring Terminal

Supplier's Site
Ring Terminals - 1903717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903717
Ring Terminals 1903717
TE Connectivity 710026-7 Ring Terminal

TE Connectivity 710026-7 Ring Terminal

Supplier's Site
Terminal, Compression Lug, 3Awg; Product Range Simel Te Connectivity - 18AH0453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3Awg; Product Range Simel Te Connectivity
18AH0453
Terminal, Compression Lug, 3Awg; Product Range Simel Te Connectivity 18AH0453
TERMINAL, COMPRESSION LUG, 3AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3119933 18AH0453
Product Name Ring Terminals Terminal, Compression Lug, 3Awg; Product Range Simel Te Connectivity
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details