TE Connectivity
Splices
750648N001
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ]
- Overall Product Length : 29.6 MM [1.165 INCH ]
- Wire Size (CMA) : 4000 - 10000
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
750648N001 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers