TE Connectivity Connector Contacts 7-192038-7

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Size : 10mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Size : 10mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 7-192038-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
7-192038-7
Connector Contacts 7-192038-7
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Size : 10mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Size : 10mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 7-192038-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details