TE Connectivity Ring Terminals 696422-3

Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .765 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 17.2 MM  [.677 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .765 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 17.2 MM  [.677 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696422-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696422-3
Ring Terminals 696422-3
Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight : .765 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 17.2 MM  [.677 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Insulation Sleeve Color : Natural
  • Stripe Color : Red
  • Terminal & Contact Weight : .765 G  [.03 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 17.2 MM  [.677 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A33723-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A33723-ND
Terminals - Ring Connectors A33723-ND
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
696422-3
Terminals 696422-3
Terminals RNG RAD RES 22-16 6

Terminals RNG RAD RES 22-16 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 696422-3 A33723-ND 696422-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details