TE Connectivity PCB Terminals 735187-2

Description
Contact Features Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.8 MM  [.149 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.8 MM  [.149 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 735187-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
735187-2
PCB Terminals 735187-2
Contact Features Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.8 MM  [.149 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 2.8

Dimensions


  • Extension Below Board : 3.8 MM  [.149 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • Profile Height from PCB : 8.6 MM  [.343 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107001-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107001-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107001-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity - 16H5153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity
16H5153
Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity 16H5153
TERMINAL, PCB TAB, 1.4MM; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston 250 Series RoHS Compliant: Yes

TERMINAL, PCB TAB, 1.4MM; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:Faston 250 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 735187-2 A107001-ND 16H5153
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details