TE Connectivity Ring Terminals 696711-1

Description
Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 40.74 MM  [1.604 INCH ] Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 40.74 MM  [1.604 INCH ] Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696711-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696711-1
Ring Terminals 696711-1
Body Features Terminal & Contact Weight (G) : 23.034 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 40.74 MM  [1.604 INCH ] Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 23.034

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 40.74 MM  [1.604 INCH ]
  • Stud Diameter : 9.91 MM , 9.53 MM  [.39 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 42.4 - 60.6
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136462-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136462-ND
Terminals - Ring Connectors A136462-ND
CONN RING ANGLED 1/0AWG #3/8

CONN RING ANGLED 1/0AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
696711-1
Terminals 696711-1
Terminals STRATOTHERM 1/0 3/8 NIPL 45

Terminals STRATOTHERM 1/0 3/8 NIPL 45

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 696711-1 A136462-ND 696711-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details