TE Connectivity Ring Terminals & Spade Terminals 736233-2

Description
Body Features Inspection Slot : No Weight per Piece (G) : .049 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ] Accepts Wire Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Stud Diameter : 4.4 MM  [.173 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .098 Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : .049 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ] Accepts Wire Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Stud Diameter : 4.4 MM  [.173 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .098 Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 736233-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
736233-2
Ring Terminals & Spade Terminals 736233-2
Body Features Inspection Slot : No Weight per Piece (G) : .049 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ] Accepts Wire Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Stud Diameter : 4.4 MM  [.173 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .098 Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : .049

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ]
  • Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ]
  • Overall Product Length : 19.3 MM  [.76 INCH ]
  • Stud Diameter : 4.4 MM  [.173 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .098
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1022 - 3257

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
736233-2
Terminals 736233-2
Terminals RING TONGUE TERM

Terminals RING TONGUE TERM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 736233-2 736233-2
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details