TE Connectivity Connector Contacts 745253-7

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Identification Marking Contact Color Code : Yellow Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Identification Marking Contact Color Code : Yellow Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 745253-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
745253-7
Connector Contacts 745253-7
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Identification Marking Contact Color Code : Yellow Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Size : Size 20
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.01 - 1.27 MM  [.04 - .05 INCH ]
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Identification Marking


  • Contact Color Code : Yellow

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
CONTACT, SOCKET, HDP-20, CRIMP, 1.01-1.27 MM - 70085454 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACT, SOCKET, HDP-20, CRIMP, 1.01-1.27 MM
70085454
CONTACT, SOCKET, HDP-20, CRIMP, 1.01-1.27 MM 70085454
CONTACT, SOCKET, HDP-20, CRIMP, 1.01-1.27 MM

CONTACT, SOCKET, HDP-20, CRIMP, 1.01-1.27 MM

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 745253-7 70085454
Product Name Connector Contacts CONTACT, SOCKET, HDP-20, CRIMP, 1.01-1.27 MM
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details