TE Connectivity Connector Contacts 7-192041-8

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 7-192041-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
7-192041-8
Connector Contacts 7-192041-8
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Size : 4mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 7-192041-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details