TE Connectivity Crimp Wire Pins, Tabs & Ferrules 735202-2

Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 4.8 MM  [.065 INCH , .19 INCH ] Compatible Insulation Diameter Range : 4.6 MM , 2.8 - 4.6 MM  [.11 - .181 INCH , .181 INCH ] Overall Product Length : 18.54 MM  [.73 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 4.8 MM  [.065 INCH , .19 INCH ] Compatible Insulation Diameter Range : 4.6 MM , 2.8 - 4.6 MM  [.11 - .181 INCH , .181 INCH ] Overall Product Length : 18.54 MM  [.73 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 735202-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
735202-2
Crimp Wire Pins, Tabs & Ferrules 735202-2
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 4.8 MM  [.065 INCH , .19 INCH ] Compatible Insulation Diameter Range : 4.6 MM , 2.8 - 4.6 MM  [.11 - .181 INCH , .181 INCH ] Overall Product Length : 18.54 MM  [.73 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 4.8 MM  [.065 INCH , .19 INCH ]
  • Compatible Insulation Diameter Range : 4.6 MM , 2.8 - 4.6 MM  [.11 - .181 INCH , .181 INCH ]
  • Overall Product Length : 18.54 MM  [.73 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 735202-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details