TE Connectivity
PCB Terminals
735292-2
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 3.8 MM [.149 INCH ] PCB Hole Diameter : 1.1 MM [.043 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 3.8 MM [.149 INCH ] PCB Hole Diameter : 1.1 MM [.043 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 3.8 MM [.149 INCH ] PCB Hole Diameter : 1.1 MM [.043 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Underplating Material : Brass
- Mating Tab Thickness : .79 MM [.031 INCH ]
- Mating Tab Width : 2.79 MM [.11 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 2.8
Dimensions
- Extension Below Board : 3.8 MM [.149 INCH ]
- PCB Hole Diameter : 1.1 MM [.043 INCH ]
- PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ]
- Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
735292-2-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
735292-2 |
735292-2-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details