TE Connectivity Connector Contacts 794058-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .4 MICM  [15.74 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .4 MICM  [15.74 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 794058-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
794058-1
Connector Contacts 794058-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .4 MICM  [15.74 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 11.2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : .4 MICM  [15.74 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connector; Socket; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in. - 70086192 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in.
70086192
Connector; Socket; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in. 70086192
Soft Shell Socket Connector, 600 VAC, 9.5 A, 30 to 26 AWG Wire Range, Brass Contact 0.008 in. stock thickness Description Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel Configurations Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating Application Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface Key Features Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes Sealed to IP67 Front or Rear Jam Nut Mounting No Assembly Required Receptacle Available In Free-Hanging or Panel Mount Versions Alternate Keys Available Electrical Specification Current Carrying Capacity: 5 Amps Operating Voltage: 600 VAC Minimum Dielectric Withstanding Voltage: 2200 VAC Minimum Mechanical Specification Field Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal, Wire Entry: Elastomer, Yellow Seal, Peripheral: Elastomer, Gray Housing: Thermoplastic, Black Ring, Coupling: Thermoplastic, Black Nut, Jam Brass, Nickel Plated Plate, Seal Retention: Thermoplastic, Black

Soft Shell Socket Connector, 600 VAC, 9.5 A, 30 to 26 AWG Wire Range, Brass Contact

  • 0.008 in. stock thickness
    Description
  • Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel
    Configurations
  • Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions
  • Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating
    Application
  • Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns
  • Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface
    Key Features
  • Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment
  • Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes
  • Sealed to IP67
  • Front or Rear Jam Nut Mounting
  • No Assembly Required
  • Receptacle Available In Free-Hanging or Panel Mount Versions
  • Alternate Keys Available
    Electrical Specification
  • Current Carrying Capacity: 5 Amps
  • Operating Voltage: 600 VAC Minimum
  • Dielectric Withstanding Voltage: 2200 VAC Minimum
    Mechanical Specification
  • Field Repairable Contacts
  • Positive Latching
  • Housing - Single Piece Design, Plastic
  • Wire Termination - Crimp
  • Mating Application:
    &tab; Wire-to-Wire
    &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting)
    &tab; Wire-to-Board (Vertical and Right Angle)
    Materials
  • Seal, Wire Entry: Elastomer, Yellow
  • Seal, Peripheral: Elastomer, Gray
  • Housing: Thermoplastic, Black
  • Ring, Coupling: Thermoplastic, Black
  • Nut, Jam Brass, Nickel Plated
  • Plate, Seal Retention: Thermoplastic, Black
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 794058-1 70086192
Product Name Connector Contacts Connector; Socket; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details