TE Connectivity PCB Terminals 735427-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.8 MM  [.149 INCH ] PCB Hole Diameter : 1.1 MM  [.043 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.8 MM  [.149 INCH ] PCB Hole Diameter : 1.1 MM  [.043 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 735427-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
735427-2
PCB Terminals 735427-2
Contact Features Contact Mating Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.8 MM  [.149 INCH ] PCB Hole Diameter : 1.1 MM  [.043 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.8 - 10.1 MICM  [150 - 397.63 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 2.8

Dimensions


  • Extension Below Board : 3.8 MM  [.149 INCH ]
  • PCB Hole Diameter : 1.1 MM  [.043 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Profile Height from PCB : 8.6 MM  [.343 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A114374-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A114374-ND
Terminals - Quick Connects, Quick Disconnect Connectors A114374-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Amp Te Connectivity - 16H5166 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Amp Te Connectivity
16H5166
Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Amp Te Connectivity 16H5166
TERMINAL, MALE PCB DISCONNECT, 1.1MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:FASTON 110 Series RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 1.1MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:FASTON 110 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tab, Straight; Tab Size Metric Amp Te Connectivity - 52R4274 - Newark, An Avnet Company
Chicago, IL, United States
Tab, Straight; Tab Size Metric Amp Te Connectivity
52R4274
Tab, Straight; Tab Size Metric Amp Te Connectivity 52R4274
TAB, STRAIGHT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TAB, STRAIGHT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals 2 8 FASTON TAB FOR PCB - 792-735427-2 - Utmel Electronic Limited
Hong Kong, China
Terminals 2 8 FASTON TAB FOR PCB
792-735427-2
Terminals 2 8 FASTON TAB FOR PCB 792-735427-2
Terminals 2 8 FASTON TAB FOR PCB

Terminals 2 8 FASTON TAB FOR PCB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 735427-2 A114374-ND 16H5166 792-735427-2
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Pcb Disconnect, 1.1Mm; Tab Size Metric Amp Te Connectivity Terminals 2 8 FASTON TAB FOR PCB
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details