TE Connectivity Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity 710036-3

Description
TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes
Description
TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity - 18AH0462 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity
18AH0462
Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity 18AH0462
TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 2AWG; Product Range:Simel XCT Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 18AH0462
Product Name Terminal, Compression Lug, 2Awg; Product Range Simel Te Connectivity
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details