Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : .89 G [.031 OZ ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I
Dimensions Compatible Insulation Diameter Range : 6 MM [.235 INCH ] Product Length : 37.7 MM [1.485 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 4000 - 8000
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : .89 G [.031 OZ ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I
Dimensions Compatible Insulation Diameter Range : 6 MM [.235 INCH ] Product Length : 37.7 MM [1.485 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 4000 - 8000
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : .89 G [.031 OZ ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I
Dimensions Compatible Insulation Diameter Range : 6 MM [.235 INCH ] Product Length : 37.7 MM [1.485 INCH ] Wire Size (MMSQ) : 4 - 2 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 4000 - 8000
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
Primary Product Color : Red
Terminal & Contact Weight : .89 G [.031 OZ ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Base Material : Copper
Military Part Class : Class I
Dimensions
Compatible Insulation Diameter Range : 6 MM [.235 INCH ]
Product Length : 37.7 MM [1.485 INCH ]
Wire Size (MMSQ) : 4 - 2
Wire Size (AWG) : 12 - 14
Wire Size (CMA) : 4000 - 8000
Industry Standards
Government Qualified Splice : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : Yes
Splice Type : Parallel Splice
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Fluid Resistance : Immersion
Insulation Option : Fully Insulated
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]