TE Connectivity Connector Contacts 794059-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 794059-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
794059-1
Connector Contacts 794059-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 9.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connector; Pin; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in. - 70086191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in.
70086191
Connector; Pin; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in. 70086191
Soft Shell Pin Connector, 600 VAC, 9.5 A, 30 to 26 AWG Wire Range, Brass Contact 0.008 in. stock thickness Description Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel Configurations Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating Application Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface Key Features Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes Sealed to IP67 Front or Rear Jam Nut Mounting No Assembly Required Receptacle Available In Free-Hanging or Panel Mount Versions Alternate Keys Available Electrical Specification Current Carrying Capacity: 5 Amps Operating Voltage: 600 VAC Minimum Dielectric Withstanding Voltage: 2200 VAC Minimum Mechanical Specification Field Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal, Wire Entry: Elastomer, Yellow Seal, Peripheral: Elastomer, Gray Housing: Thermoplastic, Black Ring, Coupling: Thermoplastic, Black Nut, Jam Brass, Nickel Plated Plate, Seal Retention: Thermoplastic, Black

Soft Shell Pin Connector, 600 VAC, 9.5 A, 30 to 26 AWG Wire Range, Brass Contact

  • 0.008 in. stock thickness
    Description
  • Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel
    Configurations
  • Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions
  • Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating
    Application
  • Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns
  • Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface
    Key Features
  • Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment
  • Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes
  • Sealed to IP67
  • Front or Rear Jam Nut Mounting
  • No Assembly Required
  • Receptacle Available In Free-Hanging or Panel Mount Versions
  • Alternate Keys Available
    Electrical Specification
  • Current Carrying Capacity: 5 Amps
  • Operating Voltage: 600 VAC Minimum
  • Dielectric Withstanding Voltage: 2200 VAC Minimum
    Mechanical Specification
  • Field Repairable Contacts
  • Positive Latching
  • Housing - Single Piece Design, Plastic
  • Wire Termination - Crimp
  • Mating Application:
    &tab; Wire-to-Wire
    &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting)
    &tab; Wire-to-Board (Vertical and Right Angle)
    Materials
  • Seal, Wire Entry: Elastomer, Yellow
  • Seal, Peripheral: Elastomer, Gray
  • Housing: Thermoplastic, Black
  • Ring, Coupling: Thermoplastic, Black
  • Nut, Jam Brass, Nickel Plated
  • Plate, Seal Retention: Thermoplastic, Black
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 794059-1 70086191
Product Name Connector Contacts Connector; Pin; Brass; Pre-Tin; 600 VAC; 9.5 A; 30 to 26 AWG; 0.039 in.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details