TE Connectivity Ring Terminals 696735-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 40.74 MM  [1.604 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.8 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 40.74 MM  [1.604 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.8 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696735-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696735-1
Ring Terminals 696735-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 40.74 MM  [1.604 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.8 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 40.74 MM  [1.604 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 42.4 - 60.8
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136464-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136464-ND
Terminals - Ring Connectors A136464-ND
CONN RING ANGLED 1/0AWG #5/16

CONN RING ANGLED 1/0AWG #5/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 696735-1 A136464-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details