TE Connectivity Connector Contacts 794000-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .4 MICM  [15.75 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Pin Diameter : 1.96 MM  [.077 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.3 MICM  [130 MICIN ] Dimensions Compatible Insulation Diameter Range : .64 - 1.27 MM  [.025 - .05 INCH ] Wire Size (MMSQ) : .12 - .2 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 236.823 - 394.705 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .4 MICM  [15.75 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Pin Diameter : 1.96 MM  [.077 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.3 MICM  [130 MICIN ] Dimensions Compatible Insulation Diameter Range : .64 - 1.27 MM  [.025 - .05 INCH ] Wire Size (MMSQ) : .12 - .2 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 236.823 - 394.705 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 794000-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
794000-1
Connector Contacts 794000-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .4 MICM  [15.75 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Pin Diameter : 1.96 MM  [.077 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.3 MICM  [130 MICIN ] Dimensions Compatible Insulation Diameter Range : .64 - 1.27 MM  [.025 - .05 INCH ] Wire Size (MMSQ) : .12 - .2 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 236.823 - 394.705 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .4 MICM  [15.75 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Mating Pin Diameter : 1.96 MM  [.077 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3.3 MICM  [130 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .64 - 1.27 MM  [.025 - .05 INCH ]
  • Wire Size (MMSQ) : .12 - .2
  • Wire Size (AWG) : 26 - 24
  • Wire Size (CMA) : 236.823 - 394.705

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 794000-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details