Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Socket Mating Pin Diameter : 2.18 MM [.086 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10
Electrical Characteristics Operating Voltage (VAC) : 600
Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 7
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Type : Socket
- Mating Pin Diameter : 2.18 MM [.086 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Wire Size (MMSQ) : 3 - 6
- Wire Size (AWG) : 12 - 10
Electrical Characteristics
- Operating Voltage (VAC) : 600
Industry Standards
- Compatible With Agency/Standards Products : VDE, CSA, UL
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]