699965-2 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
699965-2
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal & Splice Type : Ring Tongue
Dimensions Wire Size (MMSQ) : 35 Wire Size Search (MMSQ) : 35
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Receptacle Style : 90° Wire Type : Copper
Termination Features Termination Method : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal & Splice Type : Ring Tongue
Dimensions Wire Size (MMSQ) : 35 Wire Size Search (MMSQ) : 35
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Receptacle Style : 90° Wire Type : Copper
Termination Features Termination Method : Crimp
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
699965-2
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal & Splice Type : Ring Tongue
Dimensions Wire Size (MMSQ) : 35 Wire Size Search (MMSQ) : 35
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Receptacle Style : 90° Wire Type : Copper
Termination Features Termination Method : Crimp
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Terminal & Splice Type : Ring Tongue
Dimensions
- Wire Size (MMSQ) : 35
- Wire Size Search (MMSQ) : 35
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Receptacle Style : 90°
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
699965-2 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
6 AWG
International
10.6 to 16.7 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5100 to 1.38 mm2
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details