TE Connectivity Splices 696908-000

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : .3 MM  [.01 INCH ] Overall Product Length : 18.4 MM  [.72 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : .3 MM  [.01 INCH ] Overall Product Length : 18.4 MM  [.72 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 696908-000 - TE Connectivity
Berwyn, PA, United States
Splices
696908-000
Splices 696908-000
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : .3 MM  [.01 INCH ] Overall Product Length : 18.4 MM  [.72 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Wire Insulation Diameter Range : .3 MM  [.01 INCH ]
  • Overall Product Length : 18.4 MM  [.72 INCH ]

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696908-000
Product Name Splices
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details